EN
  • EN
  • DE

SK-FM0-V48-S6E1A1

Part No SK-FM0-V48-S6E1A1
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series FM0+
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Utilized IC / Part S6E1A1
Mounting Type Fixed
Contents Board(s)
Other Names 1534-1064
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284122-SK-FM0-V48-S6E1A1
Ultra Librarian 3D Model Ultra Librarian SK-FM0-V48-S6E1A1 CAD Model

Description

The SK-FM0-V48-S6E1A1 is a development board for evaluation of embedded microcontrollers manufactured by Cypress Semiconductor Corp.

  • Type: MCU 32-bit
  • Core Processor: ARM Cortex-M0+
  • Utilized IC/part: S6E1A1
  • Board Type: evaluation platform
  • Mounting Type: fixed
  • Win Source Part Number: 1284122-SK-FM0-V48-S6E1A1

You May Also Be Interested in

Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess