EN
  • EN
  • DE

S98FL256SDSMFBG00-00B

Part No S98FL256SDSMFBG00-00B
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090706-S98FL256SDSMFBG00-00B
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S98FL256SDSMFBG00-00B CAD Model

Description

The S98FL256SDSMFBG00-00B is a high-density, high-performance Flash memory device manufactured by Cypress Semiconductor Corp. It is designed for embedded systems requiring reliable storage of code and data. This device offers a combination of fast access times, low power consumption, and robust data retention, making it suitable for a wide range of applications.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive applications (e.g., infotainment systems, engine control units)

Features

  • 256 Mbit (32 MB) Flash memory
  • Serial Peripheral Interface (SPI)
  • Single Voltage Supply: 2.7 V to 3.6 V
  • High Performance: Fast Read/Write operations
  • Low Power Consumption: Standby and deep power-down modes
  • Advanced Security Features: Protection against unauthorized access
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Benefits

  • High density storage for code and data enables complex application support.
  • Fast access times improve system performance and responsiveness.
  • Low power consumption extends battery life in portable devices.
  • Robust data retention ensures data integrity over long periods.
  • SPI interface simplifies integration with microcontrollers and other system components.
  • Security features protect sensitive data from unauthorized access.
  • Wide operating temperature range allows for use in harsh environments.

Additional Details

The S98FL256SDSMFBG00-00B utilizes a Serial Peripheral Interface (SPI) for communication, allowing for easy integration with a wide variety of microcontrollers and processors. It supports standard, dual, and quad SPI modes, providing flexibility in terms of data transfer rates. The device also incorporates advanced security features, including block protection and password protection, to prevent unauthorized access to stored data. Its compact package size enables its use in space-constrained applications. The SPI clock frequency impacts performance and should be chosen in accordance with the manufacturer's specifications. Proper decoupling capacitors should be placed close to the device power pins to ensure stable operation.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess