EN
  • EN
  • DE

S71NS128NC0BJWRN0

Part No S71NS128NC0BJWRN0
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Specialty Memory Circuit PBGA56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090313-S71NS128NC0BJWRN0
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71NS128NC0BJWRN0 CAD Model

Description

The S71NS128NC0BJWRN0 is a HyperFlash™ NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This high-performance memory component is designed for applications demanding fast read/write speeds and low latency.

Applications

  • Automotive instrument clusters and infotainment systems
  • Industrial control systems requiring fast boot times
  • Networking equipment for configuration storage
  • Consumer electronics (e.g., high-end wearables, portable gaming devices)
  • Medical devices needing rapid data access

Features

  • 128 Mb (16 MB) storage capacity
  • HyperFlash™ NOR technology (high-speed NOR Flash)
  • High-speed interface: HyperBus™
  • Operating voltage: 3.0V
  • Low pin count interface
  • Fast read/write operations
  • Advanced security features for data protection

Benefits

  • High Performance: HyperFlash™ technology enables extremely fast read and write speeds, improving overall system performance.
  • Low Latency: Reduces delays in data access, critical for real-time applications.
  • Compact Design: Low pin count interface minimizes board space requirements, allowing for smaller and more integrated designs.
  • Reliable Operation: Cypress/Infineon's reputation for quality ensures robust and reliable performance in demanding environments.
  • Security: Protects sensitive data from unauthorized access.
  • Low Power Consumption: Optimized for low power operation, making it ideal for battery-powered devices.

Technical Specifications

The S71NS128NC0BJWRN0 operates on a 3.0V power supply. It utilizes the HyperBus™ interface for high-speed communication with the host processor. It is available in a compact package. The device’s HyperFlash™ architecture provides significant performance advantages over traditional NOR Flash memory.

This Cypress/Infineon HyperFlash™ memory device is an excellent choice for applications that require a combination of high speed, low latency, and compact size.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess