EN
  • EN
  • DE

S6T3J300111A176A2

Part No S6T3J300111A176A2
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series Traveo™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Mounting Type Fixed
Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1284112-S6T3J300111A176A2
Ultra Librarian 3D Model Ultra Librarian S6T3J300111A176A2 CAD Model

Description

The Traveo™ development board is an evaluation platform for MCU 32-bit.

  • Platform: Evaluation platform
  • Type: MCU 32-bit
  • Application: Embedded systems
  • Package: Bulk
  • Mounting Type: Fixed
  • Standard Package: One
  • Suitable for: Development boards, kits, programmers and evaluation boards
  • MSL level: Not applicable
  • REACH status: Not applicable
  • RoHS status: Not applicable
  • Operating system: Not specified
  • Platform: Not specified

You May Also Be Interested in

Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess