EN
  • EN
  • DE

SST26VF016-80-5I-QAE-T

Part No SST26VF016-80-5I-QAE-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 80MHZ 8WSON / NOR Flash Serial 3.3V 16M-bit 6ns 8-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST26 SQI
Packaging Reel package
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Clock Frequency 80MHz
Write Cycle Time - Word, Page 1.5ms
Memory Interface SPI - Quad I/O
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON
Win Source Part Number 795467-SST26VF016-80-5I-QAE-T
Popularity Medium
Supply and Demand Status Balance
Family Name SST26VF016
Introduction Date February 02, 2005
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian SST26VF016-80-5I-QAE-T CAD Model

Description

Microchip Technology SST26VF016-80-5I-QAE-T Flash Memory

The SST26VF016-80-5I-QAE-T is a state-of-the-art flash memory device from Microchip Technology, engineered to provide a reliable and high-performing storage solution for a broad range of applications. This 16-Mbit flash memory chip is part of the SST26VF series and is specifically designed to deliver fast read and write speeds while maintaining low power consumption, making it an ideal choice for embedded systems, IoT devices, and various industrial applications.

Key Features:

  • Memory Capacity: This device offers a substantial storage capacity of 16 Mbit, which is equivalent to 2 megabytes, allowing ample space for firmware, boot code, or data logging.
  • Enhanced Performance: With an 80 MHz clock speed, the SST26VF016-80-5I-QAE-T provides swift data transfer rates, ensuring efficient operation and quick access to stored data.
  • Operating Voltage: The chip operates within a voltage range of 2.7V to 3.6V, accommodating various power supply levels and contributing to its versatility in different system designs.
  • Industrial Temperature Range: It is rated for industrial temperature ranges from -40°C to +85°C, making it robust and reliable under extreme environmental conditions.
  • Flexible Sector Architecture: The memory is organized into flexible sectors, allowing for efficient memory allocation and management, which is particularly beneficial for applications requiring frequent updates.
  • Enhanced Security: The device incorporates security features such as a unique, pre-programmed 64-bit serial number and 2,048 bits of user-programmable One-Time Programmable (OTP) lockable area, providing additional protection for sensitive data.
  • Low Power Consumption: It is designed with power efficiency in mind, featuring typical standby and active read current specifications that help to minimize power usage and extend battery life in portable devices.
  • Package Type: The SST26VF016-80-5I-QAE-T is offered in an 8-WDFN (6x5) package, which is compact and suitable for space-constrained applications.

This flash memory chip from Microchip Technology is not only robust and versatile but also comes with a comprehensive set of features that ensure it can meet the needs of even the most demanding storage requirements. With its high-speed data transfer, low power consumption, and enhanced security, the SST26VF016-80-5I-QAE-T is a top-tier choice for designers looking to incorporate reliable flash memory into their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess