EN
  • EN
  • DE

S29GL512N10TFI010H

Part No S29GL512N10TFI010H
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019140-S29GL512N10TFI010H
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL512N10TFI010H CAD Model

Description

The S29GL512N10TFI010H is a 512 Mbit (64 MB) NOR flash memory device manufactured by Cypress Semiconductor Corp. It is designed for high-performance applications requiring fast read access, low power consumption, and reliable data storage. This device is part of the GL-N family, known for its advanced features and robust performance in embedded systems.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in a variety of embedded systems.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing firmware and configuration data.
  • Automotive Systems: Used in automotive applications for storing maps, firmware updates, and other critical data.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and configuration settings.
  • Consumer Electronics: Integrated into consumer electronics devices like set-top boxes, digital TVs, and gaming consoles for storing firmware and application data.

Features

  • Density: 512 Mbit (64 MB) of flash memory.
  • Organization: Organized as 32M x 16 bits.
  • Voltage: Operates at 3.0V.
  • Interface: Supports a 16-bit parallel interface.
  • Page Mode: Supports page mode operations for faster read and write performance.
  • Sector Protection: Offers sector protection features to prevent accidental erasure or programming of critical data.
  • Erase Suspend/Resume: Allows the erase operation to be suspended and resumed, improving system responsiveness.
  • Program Suspend/Resume: Allows the program operation to be suspended and resumed.
  • Operating Temperature: Industrial temperature range (-40°C to +85°C).
  • Package: Available in a TFBGA (Thin Fine-Pitch Ball Grid Array) package.

Benefits

  • High Performance: Provides fast read access times, enabling quick boot-up and application execution.
  • Reliable Data Storage: Offers robust data retention and endurance, ensuring data integrity over long periods.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Flexible Architecture: Supports various operating modes and features, providing flexibility in system design.
  • Enhanced Security: Sector protection features prevent unauthorized access and modification of critical data.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperatures.

Additional Details

The S29GL512N10TFI010H utilizes advanced flash memory technology to achieve high density and performance. It supports various commands for reading, writing, and erasing data. The device also features advanced power management capabilities to minimize power consumption during operation and standby modes. The TFBGA package provides excellent thermal performance and is suitable for surface mount assembly.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess