The S29GL064N90TF102 is a 64-Mbit Flash memory device manufactured by Cypress Semiconductor. Designed for embedded systems, it provides reliable non-volatile storage for code and data. This device operates on a single 3.0V power supply and offers fast access times, making it suitable for applications requiring high performance and low power consumption.
Applications
- Embedded systems
- Industrial control
- Networking equipment
- Automotive applications
- Medical devices
Features
- 64 Mbit Flash memory
- 3.0 Volt-only operation
- Fast access times for high-speed performance
- Uniform sector architecture for simplified memory management
- Write Protection (WP#) for data security
- Advanced Sector Protection (ASP) for enhanced security
- Low power consumption for extended battery life
- Common Flash Interface (CFI) compliant for easy integration
- Available in various package options
Benefits
- Reliable storage of critical data
- Fast read and write speeds improve system responsiveness
- Simplified memory management reduces development time
- Data protection prevents accidental data loss
- Enhanced data security protects against unauthorized access
- Low power consumption extends battery life in portable devices
- Easy integration into existing systems
Additional Details
The S29GL064N90TF102 uses a uniform sector architecture, which simplifies memory management and facilitates efficient programming. It includes write protection features to prevent accidental data overwrites. Advanced Sector Protection (ASP) is also included to enhance data security. The device is fully compliant with the Common Flash Interface (CFI) standard, ensuring compatibility with a variety of microcontrollers and development tools. The '90' in the part number likely refers to a speed grade, while 'TF102' indicates a specific package and configuration. Its low power consumption makes it ideal for battery-powered applications where long battery life is crucial.