The S29GL032A90FFIS30 is a 32 Mbit (4M x 8-bit) or (2M x 16-bit) GL-A MirrorBit Flash memory device manufactured by Cypress Semiconductor Corp. These devices are designed for high-performance, high-density storage in embedded systems.
Applications
- Embedded systems requiring high-density non-volatile memory for code and data storage.
- Wireless communication devices.
- Networking equipment.
- Industrial control systems.
- Automotive electronics, including navigation and infotainment systems.
Features
- MirrorBit Technology. Provides high-density storage using a unique memory cell architecture.
- 3.0 Volt-only read and write operations. Simplifies system design and reduces power consumption.
- Asynchronous Page Mode. Supports fast data access with reduced latency.
- Sector Protection. Hardware-based protection to prevent accidental program or erase operations in designated memory sectors.
- Fast program and erase times. Improves manufacturing throughput and reduces system downtime.
- Common Flash Interface (CFI). Facilitates easy identification and compatibility with various flash memory devices.
- Operating Temperature: -40°C to +85°C.
Benefits
- High Density Storage: Offers a large amount of storage capacity in a small physical footprint.
- Improved System Performance: Fast access and program/erase times enhance overall system responsiveness.
- Enhanced Data Security: Sector protection prevents unintended data corruption or modification.
- Simplified System Design: 3.0 Volt-only operation reduces the need for complex power management circuitry.
- Reliable Data Storage: Provides robust and secure non-volatile memory for critical data.
Additional Details
The S29GL032A90FFIS30 is available in a standard package suitable for surface mount assembly. It is designed to comply with industry standards, ensuring compatibility and ease of integration into existing systems. The device utilizes advanced flash memory technology to provide high reliability and endurance in demanding environments. The MirrorBit technology allows for storing two bits of data per cell, achieving high memory density.