EN
  • EN
  • DE

SPW13N50C3

Part No SPW13N50C3
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 339253-SPW13N50C3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPW13N50C3 CAD Model

Description

The SPW13N50C3 is a CoolMOS™ Power MOSFET manufactured by Infineon Technologies. It's designed for high-efficiency switching applications, offering low conduction and switching losses. This MOSFET is part of Infineon's CoolMOS™ C3 series, known for its optimized performance in various power electronics applications.

Applications:

  • Power Supplies: Server power supplies, telecom power supplies, and auxiliary power supplies.
  • Lighting: LED lighting, HID lighting, and electronic ballasts.
  • Motor Control: Industrial motor drives, servo drives, and appliance motor control.
  • Solar Inverters: Photovoltaic inverters for residential and commercial solar power systems.
  • Welding Equipment: Inverter-based welding machines.

Features:

  • CoolMOS™ Technology: Provides low on-state resistance (RDS(on)) and reduced switching losses.
  • Superjunction MOSFET: Enables high breakdown voltage and fast switching speeds.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.
  • Low Gate Charge (Qg): Minimizes switching losses and improves efficiency.
  • Avalanche Rated: Enhances robustness and reliability under transient conditions.
  • Pb-free and RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • High Efficiency: Reduced power losses lead to higher system efficiency and lower operating costs.
  • Improved Thermal Performance: Low RDS(on) minimizes heat generation, enabling smaller heatsinks or fanless operation.
  • Simplified Design: Integrated gate resistor reduces the need for external components and simplifies PCB layout.
  • Increased Reliability: Avalanche rating enhances robustness against voltage transients.
  • Reduced System Cost: High efficiency and simplified design can lead to lower overall system cost.

Additional Details:

The SPW13N50C3 has a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating that depends on the case temperature. The RDS(on) is typically very low, contributing to its high efficiency. It's typically packaged in a TO-247 package. Always refer to the Infineon datasheet for precise electrical characteristics, thermal resistance values, and recommended operating conditions. Proper gate drive circuitry is essential to achieve optimal performance and prevent damage to the MOSFET. Careful consideration of thermal management is crucial to ensure long-term reliability, especially in high-power applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5784 $59.5192
31+ $3.7572 $116.4732
48+ $3.6394 $174.6912
66+ $3.5216 $232.4256
85+ $3.4049 $289.4165
114+ $3.0527 $348.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess