EN
  • EN
  • DE

PALC22V10L-25PC

Part No PALC22V10L-25PC
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Description Reprogrammable CMOS PAL® Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case DIP24
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 755515-PALC22V10L-25PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALC22V10L-25PC CAD Model

Description

The PALC22V10L-25PC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor (now Infineon). This device offers a versatile solution for implementing custom logic functions in a wide range of applications. The '22V10' designation indicates a specific architecture with 22 inputs, 10 outputs, and a programmable AND-OR array. The 'L' indicates a low-power version, and '-25' specifies a propagation delay of 25 nanoseconds. The 'PC' likely refers to the package type.

Applications:

  • Address Decoding: Used to decode memory addresses in microprocessor systems.
  • State Machine Control: Implements sequential logic for controlling various processes.
  • Peripheral Control: Controls the operation of peripheral devices in embedded systems.
  • Timing Generation: Generates timing signals for various system functions.
  • Glue Logic: Provides custom logic functions to interface between different components.

Features:

  • Programmable AND-OR Array: Allows for flexible implementation of custom logic functions.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for complex logic designs.
  • Low Power Consumption: 'L' version minimizes power consumption for energy-sensitive applications.
  • Fast Propagation Delay: 25ns propagation delay enables high-speed operation.
  • User-Configurable Outputs: Outputs can be configured as either combinational or registered.

Benefits:

  • Flexibility: Programmable logic allows for easy customization and modification of logic functions.
  • Integration: Replaces multiple discrete logic gates with a single device, reducing board space and cost.
  • Speed: Fast propagation delay enables high-speed operation.
  • Low Power: Low power consumption extends battery life in portable applications.
  • Reduced Design Time: Simplifies the design process compared to using discrete logic gates.

Additional Details:

The PALC22V10L-25PC is typically programmed using a PAL programmer and appropriate programming software. The specific architecture allows for a variety of logic functions to be implemented, including AND, OR, NAND, NOR, and XOR functions. Refer to the datasheet for detailed information on the device architecture, programming instructions, and electrical characteristics. The package type (likely PDIP or PLCC) will affect the mounting and soldering requirements. The device operates on a standard 5V power supply.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess