EN
  • EN
  • DE

M393B2G70DH0-CMA

Part No M393B2G70DH0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947341-M393B2G70DH0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70DH0-CMA CAD Model

Description

The Samsung M393B2G70DH0-CMA is a 16GB DDR3 ECC Registered DIMM (RDIMM) server memory module. It is designed to deliver high performance and reliability in demanding server environments. The module combines a large capacity with error-correcting capabilities to ensure data integrity and system stability.

Applications:

  • Servers: Ideal for use in a range of server applications including database servers, web servers, application servers, and virtualization platforms.
  • Workstations: Suitable for high-performance workstations that require substantial memory for demanding tasks.
  • Cloud Computing: Well-suited for deployment in cloud computing environments to support virtual machines and containerized applications.
  • Data Centers: Used in data centers to provide the memory capacity needed for data analytics, virtualization, and other memory-intensive workloads.

Features:

  • Capacity: 16GB module size provides ample memory capacity for resource-intensive applications.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for fast and efficient data transfer rates.
  • ECC (Error-Correcting Code): Incorporates ECC functionality, which detects and corrects memory errors, enhancing data integrity and system stability.
  • RDIMM (Registered DIMM): RDIMM design includes a register that buffers command and address signals, reducing the load on the memory controller and improving overall system reliability.
  • Operating Speed: Operates at a specific frequency (typically 1600MHz), ensuring efficient data processing and system performance.
  • Standard Voltage: Operates at a standard voltage (1.5V).

Benefits:

  • Enhanced Performance: Delivers improved system performance by providing significant memory capacity and fast data transfer rates.
  • Improved Data Integrity: ECC functionality helps to prevent data corruption, improving overall system reliability and uptime.
  • Increased Stability: RDIMM design reduces the load on the memory controller, ensuring stable operation, particularly in environments with heavy memory usage.
  • Scalability: Offers a scalable memory solution, allowing for easy upgrades to meet growing application and data demands.

Additional Details:

The M393B2G70DH0-CMA module is compatible with systems that support DDR3 RDIMM memory. It is designed to meet the demanding requirements of server environments, providing a reliable and high-performance memory solution for critical applications.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess