The MB9AF1A2MPMC1-G-UNE2 is a microcontroller from the Traveo™ family by Cypress Semiconductor (now Infineon). It's a 32-bit device based on the ARM Cortex-M4F core, designed primarily for automotive applications, offering a blend of performance, safety features, and peripheral integration.
Applications
- Automotive body control modules
- Automotive lighting control
- Automotive gateway control
- Industrial control systems
- Motor control applications
Features
- ARM Cortex-M4F core with Floating Point Unit (FPU)
- CPU Clock Frequency: Up to 80 MHz
- Flash Memory: 256 KB
- SRAM: 32 KB
- Operating Voltage: 2.7V to 5.5V
- A/D Converter: 12-bit ADC
- Timers: Multiple 16-bit timers
- Communication Interfaces: CAN, LIN, UART, SPI, I2C
- Safety Features: Watchdog Timer, CRC
- I/O Ports: Up to 64 GPIO pins
Benefits
- High performance for demanding automotive applications
- Robust safety features for reliable operation
- Extensive communication interfaces for connectivity
- Integrated Flash memory for program storage
- Compact package size for space-constrained designs
- Reduced system cost due to high level of integration
The MB9AF1A2MPMC1-G-UNE2 microcontroller provides a powerful and versatile platform for automotive and industrial applications. Its ARM Cortex-M4F core delivers high processing performance, while the integrated peripherals provide a wide range of control and communication capabilities. The floating-point unit enables efficient execution of complex algorithms.
The device includes a variety of communication interfaces, such as CAN, LIN, UART, SPI, and I2C, allowing it to communicate with other devices and systems in the vehicle. The integrated A/D converter and timers further enhance its control capabilities. The safety features, such as the watchdog timer and CRC, ensure reliable operation in harsh automotive environments.
This microcontroller is typically available in a 64-pin LQFP (Low-profile Quad Flat Package). It is designed to operate over a wide temperature range, typically -40°C to 125°C.
The MB9AF1A2MPMC1-G-UNE2 is a suitable choice for automotive applications requiring high performance, safety, and connectivity. Its ease of use and robust features make it a popular option for automotive system designers.