EN
  • EN
  • DE

D5V0S1U2LP1610-7

Part No D5V0S1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11.5V U-DFN1610-2 / 11.5V Clamp 150A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11.5V
Current - Peak Pulse (10/1000µs) 150A
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 800pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
Base Product Number D5V0S1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names D5V0S1U2LP1610-7-ND,31-D5V0S1U2LP1610-7CT,31-D5V0S1U2LP1610-7DKR,31-D5V0S1U2LP1610-7TR
Standard Package 10,000
Win Source Part Number 1107921-D5V0S1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D5V0S1U2LP1610-7 CAD Model

Description

Product Overview: D5V0S1U2LP1610-7 from Diodes Incorporated

The D5V0S1U2LP1610-7 is a cutting-edge, low-profile, unidirectional TVS (Transient Voltage Suppressor) diode designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This product is meticulously engineered to provide high-efficiency voltage protection for sensitive electronics from transient voltage spikes and surges that are common in today's high-speed signal lines and data interfaces.

Key Features

  • Low Clamping Voltage: The D5V0S1U2LP1610-7 offers a low clamping voltage, ensuring that sensitive components are well-protected from electrical overstress.
  • Small Form Factor: Featuring a compact, leadless DFN1610-2 package, this TVS diode is ideal for space-constrained applications, allowing for greater design flexibility.
  • High Surge Capability: It is capable of withstanding high surge currents, making it suitable for protecting against severe transient events.
  • Fast Response Time: This diode reacts swiftly to transient overvoltages, providing rapid protection for critical circuitry.
  • Low Leakage Current: With its low leakage current, the D5V0S1U2LP1610-7 ensures minimal impact on the overall power consumption of the electronic system.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances Directive, making it environmentally friendly and safe for use in various applications.

Applications

The D5V0S1U2LP1610-7 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Data Lines for USB Interfaces
  • Mobile Handsets
  • High-Speed Data Lines and Ethernet
  • Notebook Computers
  • Microcontroller Input Protection

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products, and the D5V0S1U2LP1610-7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. With its robust design and superior protection capabilities, the D5V0S1U2LP1610-7 is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,225+ $0.0409 $50.1025
2,980+ $0.0336 $100.1280
4,605+ $0.0326 $150.1230
6,350+ $0.0315 $200.0250
8,200+ $0.0305 $250.1000
10,990+ $0.0273 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess