EN
  • EN
  • DE

M51957AFP#CF0R

Part No M51957AFP#CF0R
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829300-M51957AFP#CF0R
Ultra Librarian 3D Model Ultra Librarian M51957AFP#CF0R CAD Model

Description

The M51957AFP#CF0R is a system reset IC manufactured by Renesas Electronics America. It is designed to monitor the power supply voltage and generate a reset signal when the voltage drops below a certain threshold, ensuring that the system starts up in a known state and prevents malfunctions due to voltage fluctuations.

Applications:

  • Microcontroller-based Systems: Used to reset the microcontroller during power-up or voltage drops.
  • Embedded Systems: Implemented in various embedded applications to ensure proper system initialization.
  • Industrial Control Systems: Applied in industrial equipment to prevent erratic behavior due to power supply issues.
  • Automotive Electronics: Used in automotive control units to ensure safe and reliable operation.
  • Consumer Electronics: Integrated into devices like TVs and audio equipment for system reset functionality.

Features:

  • Power Supply Voltage Monitoring: Monitors the input voltage and generates a reset signal when it falls below the threshold.
  • Adjustable Reset Timeout: Features an adjustable reset timeout period.
  • Open-Drain Output: Comes with an open-drain output.
  • Low Current Consumption: Designed for low power operation.
  • Small Package Size: Available in a compact surface-mount package.

Benefits:

  • Ensured System Stability: Prevents system malfunctions by ensuring proper initialization.
  • Protection Against Voltage Drops: Protects against erratic behavior during power supply voltage drops.
  • Easy Implementation: Simplifies system design with minimal external components required.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Design: Suitable for space-constrained applications.

Additional Details:

The M51957AFP#CF0R typically operates with a supply voltage of 3.3V or 5V. The reset threshold voltage and timeout period can be adjusted using external resistors. For specific details on reset threshold voltage, output voltage levels, and operating temperature range, refer to the Renesas Electronics America datasheet.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1331 $61.3310
23+ $5.0323 $115.7429
36+ $4.8753 $175.5108
49+ $4.7182 $231.1918
64+ $4.5599 $291.8336
85+ $4.0887 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess