EN
  • EN
  • DE

MB9AF131MPMC-G-SNE2

Part No MB9AF131MPMC-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 64KB Flash 80LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076311-MB9AF131MPMC-G-SNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF131MPMC-G-SNE2 CAD Model

Description

The MB9AF131MPMC-G-SNE2 is a microcontroller from Cypress Semiconductor Corp, part of the FM3 family. This family utilizes the ARM Cortex-M3 core, which balances performance with low power consumption. The microcontroller is suited for embedded applications requiring efficient processing and extended battery life.

Applications

  • Portable medical devices: Used in glucose meters, blood pressure monitors, and other handheld medical equipment.
  • Wearable electronics: Implemented in smartwatches, fitness trackers, and other wearable devices.
  • Building automation systems: Integrated into smart thermostats, lighting controllers, and security systems.
  • Industrial sensors: Utilized in remote sensors for monitoring temperature, pressure, and other environmental parameters.
  • Consumer electronics: Found in remote controls, toys, and other battery-powered devices.

Features

  • ARM Cortex-M3 CPU core: Provides efficient processing capabilities with a low power footprint.
  • Flash memory: Stores program code and data in a non-volatile manner.
  • SRAM: Offers volatile memory for fast data access and temporary storage.
  • Timers and counters: Enable precise timing control and event counting.
  • Serial communication interfaces (UART, SPI, I2C): Facilitate communication with external devices and sensors.
  • Analog-to-digital converter (ADC): Allows conversion of analog signals to digital data for sensor inputs.
  • I/O ports: Provide connectivity to external devices and peripherals.
  • Low power modes: Minimize power consumption during idle periods and sleep states.

Benefits

  • Extended battery life: Low power consumption allows for longer operation in battery-powered devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Simplified development: Comprehensive development tools and software libraries accelerate the design process.
  • Enhanced system reliability: Robust design and manufacturing ensure dependable operation.
  • Flexible design options: A wide range of peripheral options allows for customization to specific application requirements.

Additional Details

The MB9AF131MPMC-G-SNE2 microcontroller operates within a specified voltage range and temperature range, ensuring reliable performance in various environments. It includes a watchdog timer for system monitoring and reset functions, enhancing overall system stability. The specific package and pin count influence its integration into printed circuit boards.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess