EN
  • EN
  • DE

MB95004APMT-G-144E1

Part No MB95004APMT-G-144E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT MICOM 48LQFP / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 250
Win Source Part Number 1006813-MB95004APMT-G-144E1
Ultra Librarian 3D Model Ultra Librarian MB95004APMT-G-144E1 CAD Model

Description

The MB95004APMT-G-144E1 is a microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the F²MC-8FX family, which is known for its low power consumption and versatile peripheral set, making it suitable for various embedded control applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Motor control applications
  • Automotive subsystems

Features

  • 8-bit F²MC-8FX CPU core
  • Up to 64KB Flash memory
  • Up to 4KB SRAM
  • Multiple timers and counters
  • UART, SPI, and I²C communication interfaces
  • ADC (Analog-to-Digital Converter)
  • Low power modes for energy efficiency

Benefits

  • Provides processing power for a wide range of embedded control tasks.
  • Allows for storage of program code and data.
  • Enables precise timing and control of external devices.
  • Facilitates communication with other devices and sensors.
  • Enables measurement of analog signals.
  • Extends battery life in portable applications.

Additional Details

The MB95004APMT-G-144E1 microcontroller is designed for applications requiring low power consumption and a rich set of peripherals. The F²MC-8FX CPU core provides efficient execution of instructions, while the integrated Flash memory allows for easy programming and reprogramming. The various communication interfaces, such as UART, SPI, and I²C, enable seamless integration with other devices and sensors. The ADC allows for measurement of analog signals, making it suitable for applications such as temperature sensing and motor control. The low power modes help to minimize energy consumption, making it ideal for battery-powered devices. The device is packaged in a TQFP (Thin Quad Flat Pack) for easy surface mounting on PCBs. Detailed specifications, including clock frequency, I/O pin configurations, and electrical characteristics, are available in the device datasheet.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess