EN
  • EN
  • DE

MB90F025FPMT-GS-9110E1

Part No MB90F025FPMT-GS-9110E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description Tray / Mb90f025fpmt-Gs-9110E1 Tp03r16 Standard Micom Flash Micom-0.35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1209246-MB90F025FPMT-GS-9110E1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB90F025FPMT-GS-9110E1 CAD Model

Description

The MB90F025FPMT-GS-9110E1 is a 16-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It belongs to the F²MC-16LX family, known for its high performance and integrated peripherals, making it suitable for a wide range of embedded control applications.

Applications

  • Automotive electronics (e.g., engine control, body control)
  • Industrial control systems
  • Motor control
  • Consumer electronics
  • Appliance control

Features

  • 16-bit F²MC-16LX CPU core
  • Operating frequency up to 24 MHz
  • 128 KB flash memory
  • 4 KB RAM
  • A/D converter (10-bit resolution)
  • Timers and counters
  • Serial communication interfaces (UART, SPI)
  • CAN interface

Benefits

  • High-performance processing capabilities
  • Large memory capacity for complex applications
  • Integrated peripherals for reduced system cost
  • Flexible communication options
  • Real-time control capabilities
  • Low power consumption

Additional Details

The MB90F025FPMT-GS-9110E1 is a powerful and versatile microcontroller that provides a comprehensive set of features for embedded control applications. The integrated peripherals, such as the A/D converter, timers, and serial communication interfaces, reduce the need for external components, leading to a more compact and cost-effective system design. The CAN interface enables easy communication with other devices in a network. The microcontroller is designed to meet the stringent requirements of automotive and industrial applications. Cypress/Infineon provides a comprehensive suite of development tools and software libraries to support the MB90F025FPMT-GS-9110E1, making it easier to develop and deploy embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess