EN
  • EN
  • DE

MB89202P-G-103-SH-CNE1

Part No MB89202P-G-103-SH-CNE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB MROM 32-SH-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features F²MC-8L series Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) Mask ROM 32-SDIP
Manufacturer Cypress Semiconductor Corp
Series F²MC-8L MB89202
Package Bulk
Part Status Obsolete
Core Processor F2MC-8L
Core Size 8-Bit
Speed 12.5MHz
Connectivity Serial I/O, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type Mask ROM
Supply Voltage 3.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-SDIP (0.400", 10.16mm)
Case / Package 32-SDIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925833-MB89202P-G-103-SH-CNE1
Ultra Librarian 3D Model Ultra Librarian MB89202P-G-103-SH-CNE1 CAD Model

Description

The MB89202 series microcontroller IC is an 8-bit 12.5MHz 16KB (16K x 8) mask ROM 32-SDIP device from Cypress Semiconductor Corp.

  • Core Processor: F2MC-8L
  • Bit Size: 8-bit
  • Speed: 12.5MHz
  • Program Memory: 16KB (16K x 8) mask ROM
  • I/O: Serial I/O
  • Connectivity: UART/USART
  • Peripherals: POR, PWM, and WDT
  • Supply Voltage: 3.5V to 5.5V
  • Supply and demand status: balanced
  • Package Quantity: one piece per package

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess