EN
  • EN
  • DE

ICD2028SC-B28

Part No ICD2028SC-B28
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063998-ICD2028SC-B28
Categories OEM Parts(F-I)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICD2028SC-B28 CAD Model

Description

The Cypress Semiconductor ICD2028SC-B28 is a highly integrated timing solution designed for a variety of applications requiring precise clock generation and distribution. This device typically functions as a clock generator or frequency synthesizer, providing multiple clock outputs with programmable frequencies and phase relationships. It is commonly used in applications where accurate timing is critical for system performance and stability.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices to provide accurate clock signals for data transmission and synchronization.
  • Communication Systems: Integrated into communication systems such as base stations and wireless transceivers to generate precise clock frequencies for signal processing.
  • Industrial Automation: Employed in industrial control systems and automation equipment to provide reliable timing signals for real-time control and data acquisition.
  • Consumer Electronics: Utilized in set-top boxes, gaming consoles, and other consumer devices to generate accurate clock signals for audio and video processing.

Features:

  • Multiple Clock Outputs: Provides multiple independent clock outputs with programmable frequencies and phase relationships.
  • Frequency Synthesis: Employs frequency synthesis techniques, such as phase-locked loops (PLLs), to generate accurate and stable clock frequencies.
  • Programmable Parameters: Allows for programming of clock frequencies, phase relationships, and output drive strengths through a serial interface.
  • Low Jitter: Designed for low jitter performance, ensuring clean and stable clock signals for high-speed data transmission.
  • Integrated Voltage-Controlled Oscillator (VCO): Includes an integrated VCO for generating high-frequency clock signals.

Benefits:

  • Precise Timing: Generates accurate and stable clock signals, ensuring reliable system performance.
  • Flexible Configuration: Programmable parameters allow for customization to meet specific application requirements.
  • Reduced Component Count: Integration of multiple timing functions reduces the need for external components, lowering system cost and complexity.
  • Improved Signal Integrity: Low jitter performance minimizes noise and interference, improving signal integrity.
  • Simplified Design: Integrated VCO and other features simplify the design process and reduce time to market.

Additional Details:

The ICD2028SC-B28 typically operates from a single power supply voltage and includes various power management features to minimize power consumption. It supports various clock output formats, such as LVCMOS, LVDS, and HCSL, to accommodate different interface requirements. The device is available in a surface-mount package, which facilitates easy assembly and integration into electronic devices. It is also designed to meet the requirements of various industry standards, such as PCI Express and Ethernet. The specific technical specifications, such as output frequency range, jitter performance, and power consumption, can vary depending on the specific configuration and application requirements.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess