EN
  • EN
  • DE

FM31278-GTR

Part No FM31278-GTR
Manufacturer Cypress Semiconductor Corp
Catalog Specialized ICs
Description 5V Integrated Processor Companion with Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Type Processor Companion
Applications Processor-Based Systems
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1174577-FM31278-GTR
Manufacturer Homepage www.cypress.com
Family Name FM31278
Introduction Date December 13, 2007
ECCN EAR99
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM31278-GTR CAD Model

Description

The FM31278-GTR electronic component is manufactured by Cypress Semiconductor Corp.

  • Manufacturer: Cypress Semiconductor Corp.
  • Supply and Demand: balanced
  • Win Source Part Number: 1174577
  • Manufacturer Homepage: www.cypress.com
  • Product Type: processor companion
  • Application: processor-based systems
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Alternative Parts: FM31278-G

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess