EN
  • EN
  • DE

FM24C16B-G2TR

Part No FM24C16B-G2TR
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohs
Reference case SOP8
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 753239-FM24C16B-G2TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM24C16B-G2TR CAD Model

Description

The FM24C16B-G2TR is a 16-Kbit (2048 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit manufactured by Cypress Semiconductor. It's a serially accessed, low-power memory chip that retains data even when power is removed. The FM24C16B-G2TR uses a 2-wire serial interface (I2C), making it easy to interface with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Storing configuration data in TVs, DVD players, and other consumer devices.
  • Industrial Control Systems: Storing calibration data, sensor settings, and other critical parameters in industrial equipment.
  • Automotive Electronics: Used in car radios, engine control units (ECUs), and other automotive systems for storing settings and data.
  • Medical Devices: Used in medical equipment for storing calibration data and patient information.
  • Security Systems: Storing access codes and configuration data in security systems.

Features

  • 16-Kbit (2048 x 8) EEPROM: Provides 16 kilobits of non-volatile memory.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.

Benefits

  • Easy Integration: The 2-wire serial interface simplifies integration with a wide range of microcontrollers and other digital systems.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data persistence.
  • Low Power Consumption: Ideal for battery-powered applications where power conservation is critical.
  • Reliable Data Storage: Provides reliable data storage with a high endurance rating (number of write cycles).
  • Small Package Size: Available in small package sizes, such as SOIC and TSSOP, for space-constrained applications.

Additional Details

The FM24C16B-G2TR typically supports page write mode, allowing multiple bytes to be written in a single operation, improving write performance. The device includes a software write protection feature to prevent accidental data changes. Consult the Cypress Semiconductor datasheet for detailed specifications, timing diagrams, and application information.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess