EN
  • EN
  • DE

CYUSB3064-BZXC

Part No CYUSB3064-BZXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description Super Speed Host Controller USB 2.0/USB 3.0 1.2V Tray 121-Pin FBGA / EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 2LANE 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Applications USB Host/Peripheral Controller
Core Processor ARM9
Program Memory Type External Program Memory
Controller Series CYUSB
Date RAM Size 512K x 8
Interface GPIF, I2C, I2S, SPI, UART, USB
The number of I/O 12
Supply Voltage (V) 1.15V ~ 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-BGA
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 752820-CYUSB3064-BZXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CYUSB3064
ECCN 3A991.a.3
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CYUSB3064-BZXC CAD Model

Description

The Cypress Semiconductor Corp CYUSB3064-BZXC is a high-performance USB host/peripheral controller that is designed for use in various computer applications.

  • Core Processor: ARM9
  • Interface: GPIF, I2C, I2S, SPI, UART, USB
  • RAM Size: 512K x 8
  • I/O: 12
  • Operating Temperature: 0°C ~ 70°C
  • Supply Voltage: 1.15V ~ 1.25V
  • Package: 121-LFBGA
  • Popularity: high
  • The device is suitable for use in various computer applications, including routers, switches, and servers.

You May Also Be Interested in

Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4504 $61.8016
10+ $12.6773 $126.7730
15+ $12.2811 $184.2165
20+ $11.8850 $237.7000
26+ $11.4888 $298.7088
34+ $10.3003 $350.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,413 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess