EN
  • EN
  • DE

LM3S9D96-IBZ80-A2

Part No LM3S9D96-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S9D96 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 9000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.235 V ~ 1.365 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 1199439-LM3S9D96-IBZ80-A2
Manufacturer Homepage www.ti.com
Family Name LM3S9D96
Introduction Date June 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 184
Ultra Librarian 3D Model Ultra Librarian LM3S9D96-IBZ80-A2 CAD Model

Description

The LM3S9D96-IBZ80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that demand robust operation, connectivity, and real-time control. This MCU is a member of the Stellaris® family, renowned for their integrated communication peripherals and intelligent digital and analog integration.

Key Features

  • Core: The heart of the LM3S9D96-IBZ80-A2 is an ARM® Cortex™-M3 processor, which operates at up to 80 MHz, providing efficient computation and control capabilities suitable for a wide range of applications.
  • Memory: It comes equipped with 512 KB Flash memory and 96 KB SRAM, ensuring ample space for complex programs and real-time data processing.
  • Connectivity: This MCU offers a variety of communication interfaces including Ethernet MAC+PHY, USB OTG/Host/Device, CAN, UARTs, SSI, I2C, and SPI, making it highly versatile for connected solutions.
  • Digital and Analog Functions: It features multiple 32-bit timers, PWM outputs, and a 12-bit ADC with 16 analog input channels, facilitating precise control and monitoring of external devices.
  • Package: The LM3S9D96-IBZ80-A2 is available in a 108-pin BGA package, which is optimal for space-constrained applications.

Applications

With its robust feature set, the LM3S9D96-IBZ80-A2 is ideal for a range of industrial applications, including factory automation, networked communication systems, point-of-sale machines, and medical monitoring devices. Its integrated Ethernet and USB capabilities make it particularly well-suited for applications requiring connectivity and high-speed data transfers.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S9D96-IBZ80-A2, including detailed datasheets, technical documentation, and software libraries. Developers can also take advantage of the StellarisWare® software, which includes a full-featured peripheral driver library and example code to streamline the development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess