EN
  • EN
  • DE

CYPD213424LQXIES

Part No CYPD213424LQXIES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description USB Type-C Port Controller 24-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1054470-CYPD213424LQXIES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYPD213424LQXIES CAD Model

Description

The CYPD213424LQXIES is a highly integrated USB Type-C port controller from Cypress Semiconductor Corp. It is designed to support USB Power Delivery (PD) and data communication over the USB Type-C interface. This device is ideal for a wide range of applications that require fast charging, data transfer, and advanced features offered by the USB Type-C standard.

Applications:

  • Laptops and Notebooks
  • Tablets and Mobile Devices
  • USB Hubs and Docking Stations
  • Power Adapters and Chargers
  • Monitors and Displays

Features:

  • USB Type-C and USB Power Delivery (PD) support
  • Integrated ARM Cortex-M0 processor for flexible firmware customization
  • Integrated Over-Voltage and Over-Current Protection
  • Configuration Channel (CC) logic for Type-C detection
  • Integrated discharge paths for safe voltage management

Benefits:

  • Enables fast charging with USB Power Delivery
  • Provides robust protection against voltage and current surges
  • Simplifies USB Type-C system design
  • Offers customizable firmware for unique application requirements
  • Reduces bill of materials with integrated features

The CYPD213424LQXIES integrates an ARM Cortex-M0 processor, enabling developers to implement custom firmware for specific application needs. It supports USB Power Delivery (PD) revision 3.0, allowing for negotiation of higher voltages and currents for faster charging of devices. The integrated over-voltage and over-current protection circuits safeguard the system against electrical hazards. The Configuration Channel (CC) logic automates the detection and configuration of connected USB Type-C devices. The device also includes integrated discharge paths, ensuring safe voltage management during power transitions. This level of integration helps reduce the bill of materials (BOM) cost and simplifies the overall system design.

Technical Specifications:

  • Operating Voltage: 3.3V to 5.5V
  • USB PD Revision: 3.0
  • Processor: ARM Cortex-M0
  • Package: QFN
  • Operating Temperature: -40°C to +85°C

In summary, the CYPD213424LQXIES is a versatile and reliable USB Type-C port controller that offers a high level of integration and customization, making it an excellent choice for a wide range of USB Type-C applications requiring USB Power Delivery and robust protection features.

You May Also Be Interested in

Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess