EN
  • EN
  • DE

HEF4541BT,518

Part No HEF4541BT,518
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 36MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Programmable Timer
Frequency 36MHz
Supply Voltage - Operating 4.5 V to 15.5 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 1043145-HEF4541BT,518
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4541BT,518 CAD Model

Description

The HEF4541BT,518 is a programmable timer manufactured by Nexperia USA Inc.

  • Supply and Demand Status: Sufficient
  • Operating Temperature Range: -40°C to 85°C
  • Case/Package: 14-SO
  • Operating Supply Voltage: 4.5V to 15.5V
  • Operating Supply Current: 500μA

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4797 $50.3685
255+ $0.3936 $100.3680
395+ $0.3813 $150.6135
545+ $0.3690 $201.1050
705+ $0.3567 $251.4735
940+ $0.3198 $300.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess