EN
  • EN
  • DE

CYNSE70131-250BBC

Part No CYNSE70131-250BBC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013046-CYNSE70131-250BBC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYNSE70131-250BBC CAD Model

Description

The CYNSE70131-250BBC is a programmable system-on-chip (PSoC) device manufactured by Cypress Semiconductor Corp. This PSoC integrates configurable analog and digital blocks with a microcontroller core, enabling a flexible and customizable platform for various embedded applications. Its key features include a high-performance CPU, programmable analog front-end, programmable digital blocks, and versatile communication interfaces.

Applications

  • Industrial Automation: Used in control systems, sensor interfaces, and data acquisition systems.
  • Consumer Electronics: Found in wearable devices, remote controls, and home automation systems.
  • Medical Devices: Employed in portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Automotive Applications: Used in body control modules, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Internet of Things (IoT) Devices: Integrated into smart sensors, gateways, and connected devices.

Features

  • Programmable Analog Blocks: Configurable amplifiers, filters, ADCs, and DACs allow for custom analog signal processing.
  • Programmable Digital Blocks: Versatile digital blocks can be configured as timers, counters, PWMs, UARTs, SPI, and I2C interfaces.
  • High-Performance CPU: Features a powerful ARM Cortex-M0 core for efficient processing.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered applications.
  • Extensive Communication Interfaces: Supports UART, SPI, I2C, USB, and other communication protocols.

Benefits

  • Flexibility and Customization: Programmable analog and digital blocks enable highly customized solutions.
  • Reduced Bill of Materials: Integration of multiple functions on a single chip reduces component count and board size.
  • Faster Time to Market: Pre-designed and configurable blocks simplify development and reduce design time.
  • Low Power Operation: Energy-efficient design extends battery life in portable applications.
  • Enhanced System Performance: High-performance CPU and flexible peripherals improve overall system performance.

Additional Details

The CYNSE70131-250BBC is available in a BBC package. It operates on a supply voltage of 1.71 V to 5.5 V. The device includes internal oscillators and supports external crystal oscillators. It also features integrated memory, including flash and SRAM. Development is supported by Cypress's PSoC Creator IDE, which provides a graphical design environment and comprehensive debugging tools. The operating temperature ranges from -40°C to +85°C. The 250 in the part number indicates a specific memory size and performance grade.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess