EN
  • EN
  • DE

CY9AF156MAPMC-G-JNE2

Part No CY9AF156MAPMC-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 544KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 80-LQFP (12x12)
Manufacturer Cypress Semiconductor Corp
Series FM3 MB9A150RA
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 40MHz
Connectivity CSIO, EBI/EMI, I²C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 544KB (544K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 17x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name CY9AF156
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MB9AF156MAPMC-G-JNE2, MB9AF156MAPMC-G-JNE2-ND
Quantity per package 1190
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883039-CY9AF156MAPMC-G-JNE2
Ultra Librarian 3D Model Ultra Librarian CY9AF156MAPMC-G-JNE2 CAD Model

Description

The Cypress Semiconductor Corp FM3 MB9A150RA is a 32-bit ARM® Cortex®-M3 series microcontroller IC that operates @ a speed of 40MHz.

  • Series: ARM® Cortex®-M3
  • Speed: 40MHz
  • Program Memory: 544KB (544K x 8) flash
  • I/Os: 66
  • Connectivity: CSIO, EBI/EMI, I²C, SPI, UART/USART
  • Peripherals: DMA, LVD, POR, PWM, and WDT
  • Mounting: on the surface
  • Package: 80-LQFP package
  • Operating Temperature: -40°C to 85°C (TA)
  • Supply Voltage: 1.65V to 3.6V
  • Data Converters: A/D 17x12b
  • Oscillator Type: Internal
  • Series: CY9AF156 series
  • Category: Integrated circuits (ICs)
  • ECCN: 3A991A2
  • Popularity: Medium
  • Package Contains: 1190 units
  • MSL level: 3 (168 hours)
  • Production Lead Time: 20 weeks
  • REACH status: Unaffected
  • HTSUS: 8542.31.0001
  • Also Known As: MB9AF156MAPMC-G-JNE2 and MB9AF156MAPMC-G-JNE2-ND

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess