EN
  • EN
  • DE

CY90922NCSPMC-GS-218E1-ND

Part No CY90922NCSPMC-GS-218E1-ND
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB MROM 120LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features F²MC-16LX series Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) Mask ROM 120-LQFP (16x16)
Manufacturer Cypress Semiconductor Corp
Series F2MC-16LX MB90920
Package Tray
Part Status Obsolete
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, LINbus, UART/USART
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 93
Program Memory Size 256KB (256K x 8)
Program Memory Type Mask ROM
Supply Voltage 4V ~ 5.5V
Data Converters A/D 8x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 120-LQFP
Case / Package 120-LQFP (16x16)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number CY90922NCSPMC-GS-218E1, MB90922NCSPMC-GS-218E1, MB90922NCSPMC-GS-218E1-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925875-CY90922NCSPMC-GS-218E1-ND
Ultra Librarian 3D Model Ultra Librarian CY90922NCSPMC-GS-218E1-ND CAD Model

Description

The Cypress Semiconductor Corp CY90922NCSPMC-GS-218E1-ND is an F2MC-16LX series microcontroller IC with a core processor of F2MC-16LX and a speed of 32MHz.

  • Package: 120-LQFP
  • Temperature Range: -40°C ~ 105°C (TA)
  • Connectivity: CANbus, LINbus, and UART/USART
  • Peripherals: LCD, LVD, POR, PWM, and WDT
  • Program Memory Size: 256KB (256K x 8)
  • Program Memory Type: Mask ROM
  • Component Suitability: Reliable and efficient for microcontroller applications

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess