EN
  • EN
  • DE

CY8CLED16-28PVXI

Part No CY8CLED16-28PVXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8BIT 32KB FLASH 28SSOP / LED Driver 14000uA Supply Current 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-Color CY8CLED
Packaging Tube
Part Status Obsolete(EOL)
Applications HB LED Controller
Core Processor M8C
Program Memory Type FLASH (32 kB)
Controller Series CY8CLED
RAM Size 2K x 8
Interface I2C, SPI, UART/USART
Number of I/O 24
Operating Supply Voltage 3 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 772194-CY8CLED16-28PVXI
Popularity Medium
Supply and Demand Status Limited
Family Name CY8CLED16
Introduction Date November 11, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY8CLED16-28PVXI CAD Model

Description

The Cypress Semiconductor Corp CY8CLED16-28PVXI is an EZ-Color CY8CLED series component that operates on an operating supply voltage range of 3V to 5.25V.

  • Package: 28-SSOP
  • Interfaces: I2C, SPI, UART/USART
  • I/Os: 24
  • Program Memory Type: FLASH (32kB)
  • RAM Size: 2K x 8
  • Part Status: Obsolete (EOL)
  • Application: HB LED Controller
  • Temperature Range: -40°C to 85°C
  • Mounting Type: SMD
  • Package Width: 0.209 inches or 5.30mm
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Microchip Technology
SRAM /
Lowest to $6.8609
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.3827 $107.3827
2+ $103.9188 $207.8376
3+ $100.4550 $301.3650
4+ $90.0634 $360.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess