EN
  • EN
  • DE

CY8C6316BZI-BLF53

Part No CY8C6316BZI-BLF53
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 116BGA / ARM® Cortex®-M4 PSoC® 6 BLE Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 116-BGA (5.2x6.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, LINbus, QSPI, SPI, UART/USART, USB
Peripherals Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 8x12b SAR; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 116-WFBGA
Supplier Device Package 116-BGA (5.2x6.4)
Base Product Number CY8C6316
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 428-4592,SP005661589
Standard Package 3,640
Win Source Part Number 1322918-CY8C6316BZI-BLF53
Ultra Librarian 3D Model Ultra Librarian CY8C6316BZI-BLF53 CAD Model

Description

The CY8C6316BZI-BLF53 is an embedded microcontroller that is manufactured by Cypress Semiconductor Corp.

  • Win Source Part Number: 1322918-CY8C6316BZI-BLF53
  • Package: Tray
  • Core Processor: ARM® Cortex®-M4
  • Speed: 50 MHz
  • Standard Package: 3,640
  • Mounting: Surface-mounted
  • Core Size: 32-bit single-core
  • Connectivity: I²C, LINbus, QSPI, SPI, UART/USART, USB
  • Peripherals: Bluetooth, Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
  • Program Memory Size: 512KB (512K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 160K x 8
  • Data Converters: A/D 8x12b SAR, D/A 1x12b
  • Operating Temperature: -40℃ to 85℃
  • Voltage Range: 1.7V to 3.6V
  • MSL Level: 3 (168 hours)
  • REACH: unaffected by REACH regulations
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess