EN
  • EN
  • DE

LT1130ACNW#PBF

Part No LT1130ACNW#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 250KBd
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number LT1130
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1222797-LT1130ACNW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1130ACNW#PBF CAD Model

Description

Analog Devices Inc. Product LT1130ACNW#PBF Overview

The LT1130ACNW#PBF is a highly integrated, feature-rich interface solution from Analog Devices Inc., a leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to facilitate reliable communication in challenging environments, making it an ideal choice for industrial, telecommunications, and networking applications.

Key Features and Benefits

  • Multiple Drivers and Receivers: The LT1130ACNW#PBF includes five drivers and three receivers, providing the flexibility needed for various serial communication protocols.
  • Enhanced ESD Protection: With advanced electrostatic discharge (ESD) protection, this device ensures robust performance and longevity in the face of environmental stressors.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1130ACNW#PBF operates with a reduced power draw, making it suitable for power-sensitive applications.
  • Flexible Power Supply Range: This product supports a wide range of power supplies, accommodating various system design requirements with ease.
  • Automatic Powerdown Feature: The automatic powerdown function helps conserve energy when the transceiver is not in use, further extending the life of battery-powered devices.

Applications

The versatile nature of the LT1130ACNW#PBF allows it to be used in a myriad of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Networking equipment such as routers and switches

Product Specifications

The LT1130ACNW#PBF operates over a temperature range of 0°C to 70°C, ensuring reliable performance across a broad spectrum of operating conditions. It is available in a 24-pin PDIP (Plastic Dual In-line Package), which is widely used and recognized for its ease of handling and soldering onto printed circuit boards (PCBs).

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LT1130ACNW#PBF is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. Customers can trust in the reliability and performance of the LT1130ACNW#PBF for their critical communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess