EN
  • EN
  • DE

CY8C4124AXI-443

Part No CY8C4124AXI-443
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series PSOC 4 CY8C41xx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.71 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 772186-CY8C4124AXI-443
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8C4124AXI-443 CAD Model

Description

The CY8C4124AXI-443 is a PSoC® 4 device from Cypress Semiconductor (now Infineon). It's a low-power, flexible, and scalable platform for a wide range of applications, integrating a microcontroller with programmable analog and digital blocks.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Medical Devices
  • Internet of Things (IoT)
  • Home Automation

Features

  • 48 MHz ARM® Cortex®-M0 CPU: Provides efficient processing for demanding tasks.
  • Up to 16KB Flash Memory: Stores program code and data.
  • Up to 2KB SRAM: Offers fast working memory for the CPU.
  • Programmable Analog Blocks: Enables customizable analog signal processing.
  • Programmable Digital Blocks: Allows for flexible digital logic implementation.
  • CapSense® Touch Sensing: Supports capacitive touch sensing interfaces.
  • Low Power Consumption: Extends battery life in portable and energy-sensitive applications.
  • Multiple Communication Interfaces: Includes UART, SPI, and I2C for versatile connectivity.

Benefits

  • Flexibility: Programmable analog and digital blocks enable customization for specific applications.
  • Scalability: PSoC 4 architecture allows for easy migration between different devices.
  • Low Power: Optimizes energy consumption for battery-powered devices.
  • Integrated Solution: Reduces component count and simplifies system design.
  • Ease of Use: PSoC Creator IDE provides a user-friendly development environment.

Additional Details

The CY8C4124AXI-443 operates from a voltage range of 1.71V to 5.5V and is available in a 44-pin QFN package. The PSoC architecture enables designers to configure analog and digital resources to meet specific application needs. The programmable analog blocks can be used to implement ADCs, DACs, amplifiers, and filters. The programmable digital blocks can be used to implement timers, counters, PWM generators, and communication interfaces. The CapSense feature allows for implementing intuitive touch-based user interfaces. The PSoC Creator IDE provides a graphical development environment for configuring the PSoC device and writing application code. This device is suitable for applications requiring low power, flexible peripherals, and a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2687 $52.6870
24+ $4.3230 $103.7520
36+ $4.1879 $150.7644
50+ $4.0528 $202.6400
64+ $3.9178 $250.7392
86+ $3.5125 $302.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess