EN
  • EN
  • DE

CY7C69300ADJC

Part No CY7C69300ADJC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY7C69300ADJC Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054398-CY7C69300ADJC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C69300ADJC CAD Model

Description

The CY7C69300ADJC is a USB-to-Serial bridge controller manufactured by Cypress Semiconductor Corp. This device facilitates communication between a USB host and a serial interface, effectively bridging the gap between these two different communication protocols. It is designed to be implemented in a variety of embedded systems where USB connectivity is required but a serial interface is more practical for interfacing with microcontrollers or other peripherals.

Applications:

  • USB Adapters: Enabling serial devices to connect to USB ports.
  • Embedded Systems: Integrating USB communication into devices with serial interfaces.
  • Data Acquisition Systems: Transferring data from serial sensors or instruments to a USB-equipped computer.
  • Point-of-Sale (POS) Systems: Connecting serial POS peripherals to USB hosts.
  • Industrial Control Systems: Interfacing serial devices to USB-based control systems.

Features:

  • USB 2.0 compliant: Supports high-speed (480 Mbps) and full-speed (12 Mbps) USB operation.
  • Integrated Transceiver: Includes an on-chip USB transceiver, reducing external component count.
  • Serial Interface: Supports various serial protocols, including UART.
  • Configurable Baud Rates: Allows flexible configuration of serial communication speeds.
  • Low Power Consumption: Designed for power-sensitive applications.
  • Internal Oscillator: Simplifies design by eliminating the need for an external crystal oscillator.

Benefits:

  • Seamless USB Connectivity: Provides a simple and reliable way to add USB functionality to devices with serial interfaces.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Improved Performance: High-speed USB support enables fast data transfer rates.
  • Flexibility: Configurable serial parameters allow for compatibility with a wide range of serial devices.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.

The CY7C69300ADJC typically operates with a 3.3V power supply. Further technical specs would be in the datasheet. The integrated USB transceiver supports both high-speed and full-speed operation, ensuring compatibility with a wide range of USB hosts. The serial interface is highly configurable, supporting different baud rates, data bits, stop bits, and parity options. The device also features built-in power management functions to minimize power consumption in idle mode.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess