EN
  • EN
  • DE

MAX6324BUT46+T

Part No MAX6324BUT46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.63V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 705204-MAX6324BUT46+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6324
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6324BUT46+T CAD Model

Description

Maxim Integrated MAX6324BUT46+T Voltage Supervisor IC

The MAX6324BUT46+T is a high-precision voltage supervisor IC designed by Maxim Integrated to provide reliable monitoring of power supply voltages. This microprocessor (µP) supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage levels in digital systems. It is particularly suitable for battery-powered equipment, where consistent and accurate voltage monitoring is critical for the performance and longevity of the application.

The device comes in a compact SOT-23 package, making it an ideal solution for space-constrained applications. With a preset threshold voltage of 4.6V, the MAX6324BUT46+T is tailored for systems that operate within this voltage range and require precise voltage supervision to prevent data corruption, erratic operation, or damage due to undesirable voltage levels.

Key Features:

  • Voltage Threshold: Precisely set at 4.6V, suitable for monitoring 5V power supplies with a tight tolerance.
  • Reset Timeout: The device offers a 140ms minimum reset timeout feature, providing ample time for the system to stabilize after a power-on or voltage drop event.
  • Low Power Consumption: It is designed to have low power consumption, making it ideal for portable and battery-operated applications.
  • High Accuracy: The MAX6324BUT46+T provides high threshold accuracy, ensuring reliable operation under varying conditions.
  • Operating Temperature Range: The device can operate over an extended temperature range, making it suitable for industrial applications.
  • Package Type: Available in a small SOT-23 package, it is perfect for PCBs where space is at a premium.

Applications for the MAX6324BUT46+T include a wide range of products such as computers, controllers, intelligent instruments, and portable consumer electronics where maintaining the correct operation voltage is crucial. Its robust design and high accuracy make it a go-to component for designers looking to enhance system reliability without compromising on space or power efficiency.

Maxim Integrated's commitment to quality ensures that the MAX6324BUT46+T voltage supervisor IC provides the performance and reliability expected from a leading semiconductor manufacturer, making it a solid choice for your critical power monitoring needs.

You May Also Be Interested in

Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5165 $73.0330
4+ $29.9619 $119.8476
6+ $29.0263 $174.1578
9+ $28.0896 $252.8064
11+ $27.1529 $298.6819
15+ $24.3439 $365.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess