EN
  • EN
  • DE

CY7C1472V33-167AXC

Part No CY7C1472V33-167AXC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 4M X 18 Zbt SRAM 3.4 Ns PQFP100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Compliant
Win Source Part Number 1054266-CY7C1472V33-167AXC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1472V33-167AXC CAD Model

Description

The CY7C1472V33-167AXC is a high-performance synchronous static RAM (SSRAM) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This SSRAM is designed for applications requiring high speed and low power consumption, such as networking, telecommunications, and high-performance computing.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Cache memory
  • Embedded systems requiring fast memory access

Features:

  • High-speed access time: 167 MHz
  • Synchronous operation
  • 3.3V power supply
  • QDR (Quad Data Rate) architecture
  • Available in various package options (e.g., TQFP)

Benefits:

  • Enables high-bandwidth data transfer
  • Reduces system latency
  • Low power consumption for energy-efficient designs
  • Simplified memory interface
  • Improved system performance

Additional Details:

The CY7C1472V33-167AXC features a Quad Data Rate (QDR) architecture, which allows for data transfer on both rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate (SDR) SRAMs. Cypress Semiconductor (now Infineon) provides detailed datasheets that include specifications such as memory density, access time, operating voltage range, and power consumption. The '167' in the part number indicates a 167 MHz operating frequency. The 'AXC' likely indicates a specific package type and temperature range. This SSRAM is crucial for applications needing quick access to data.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess