EN
  • EN
  • DE

TA20201603DH

Part No TA20201603DH
Manufacturer Powerex Inc.
Catalog SCRs - Single - Modules
Description SCR PHASE CTRL 2000V 1600A / Thyristor SCR Phase Control Thyristor 2kV 29.5kA 3-Pin Case TA-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Packaging Bulk
Structure Single
Number of SCRs, Diodes 1 SCR
Voltage - Off State 2000V
Current - On State (It (AV)) (Maximum) 1600A
Current - On State (It (RMS)) (Maximum) 2500A
Voltage - Gate Trigger (Vgt) (Maximum) 4.5V
Current - Gate Trigger (Igt) (Maximum) 200mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 26900A, 29500A
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package TO-200AE Variation
Win Source Part Number 796212-TA20201603DH
Popularity Medium
Supply and Demand Status Limited
Family Name TA20201603DH
Introduction Date June 27, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TA20201603DH CAD Model

Description

The Powerex Inc. 796212-TA20201603DH electronic component is a discrete semiconductor product.

  • Package: TO-200AE Variation
  • Mounting: Chassis Mount
  • Operating Temperature: -40°C to 125°C (TJ)
  • Maximum Voltage Off State: 2000V
  • Introduction Date: June 27, 2000
  • Estimated EOL Date: 2026
  • Supply and Demand: Limited

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
IXYS
SCR MODULE 1.6KV 121A SOT-227-4
Need more? Email Us
IXYS
SCR MODULE 1.4KV 100A TO-240AA
Lowest to $76.0117
Microsemi Corporation
PWR MOD THYRISTOR 1600V 200V SM4
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
IXYS
SCR MODULE 1.4KV 180A TO-240AA
Lowest to $102.4860
IXYS
SCR MODULE 1.2KV 94A SOT-227-4
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess