CY7C1370D-167BZC: High-Performance Synchronous SRAM
The CY7C1370D-167BZC is a high-performance synchronous static RAM (SSRAM) designed to meet the demands of data-intensive applications that require fast data access and processing. With its efficient interface and advanced features, this component ensures reliable performance in high-speed computing environments.
- Operating Frequency: 167 MHz
- Voltage Supply: 3.3V
- Package: 100-pin TQFP
Applications/Projects:
- Network Routers
- Data Processing Systems
- Graphics Cards
Features and Benefits:
- Fast Access Time: Ensures quick data retrieval, enhancing system performance.
- Low Power Consumption: Minimizes energy usage, suitable for power-sensitive applications.
- Robust Architecture: Offers reliable operation in critical applications.
Additional Details: Featuring low latency, the CY7C1370D-167BZC is optimized for high-end networking equipment that requires consistent performance.