EN
  • EN
  • DE

MT29C2G24MAAAAHAMD-JTI

Part No MT29C2G24MAAAAHAMD-JTI
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831833-MT29C2G24MAAAAHAMD-JTI
Ultra Librarian 3D Model Ultra Librarian MT29C2G24MAAAAHAMD-JTI CAD Model

Description

The Micron MT29C2G24MAAAAHAMD-JTI is a 2Gb (Gigabit) NAND Flash memory device. It is designed for high-density, non-volatile storage in a variety of applications. As a NAND flash memory, it offers high storage capacity and relatively low cost per bit compared to other memory technologies like NOR flash. The specific part number indicates a particular configuration of the device, including its organization, operating voltage, and temperature range.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in low-capacity SSDs.
  • Embedded Systems: Storage for operating systems, application code, and data in embedded devices.
  • Mobile Devices: Storage in smartphones, tablets, and other portable devices.
  • Data Loggers: Recording data in industrial and scientific applications.
  • Digital Cameras: Storage for images and videos.

Features

  • Memory Capacity: 2Gb (Gigabit) NAND Flash.
  • Interface: Typically uses an ONFI (Open NAND Flash Interface) or similar interface.
  • Organization: Organized into blocks, pages, and planes.
  • Voltage: Operates at a specific voltage range, typically 1.8V or 3.3V.
  • Temperature Range: Usually supports industrial temperature ranges (-40°C to +85°C).
  • Error Correction: Includes built-in error correction code (ECC) to improve data reliability.
  • Wear Leveling: Implements wear-leveling algorithms to extend the lifespan of the memory.
  • Page Size: Has a specific page size, such as 2KB or 4KB.
  • Block Size: Organized into blocks, with a size typically ranging from 128KB to 512KB.

Benefits

  • High Density: Offers high storage capacity in a small footprint.
  • Low Cost: Relatively low cost per bit compared to other memory technologies.
  • Non-Volatile: Retains data even when power is removed.
  • Reliable Storage: Built-in ECC and wear-leveling improve data reliability and extend lifespan.
  • Fast Write Speeds: Provides relatively fast write speeds for efficient data storage.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Additional Details

The MT29C2G24MAAAAHAMD-JTI employs sophisticated error correction algorithms to maintain data integrity over the lifespan of the device. Wear leveling techniques are used to distribute write/erase cycles evenly across the memory array, preventing premature wear-out of specific memory locations. The device is organized into blocks and pages, with specific page sizes and block sizes depending on the exact configuration. It operates within a specified voltage range and is typically available in industrial temperature ranges, making it suitable for a wide range of applications. The ONFI interface standardizes the communication protocol between the NAND flash memory and the host controller. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. It’s critical to consult the datasheet for specific details about the MT29C2G24MAAAAHAMD-JTI, as variations may exist based on the manufacturing process and target application.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess