EN
  • EN
  • DE

GBJ1004-BP

Part No GBJ1004-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 10A 400V GBJ / Diode Rectifier Bridge Single 400V 10A 4-Pin(4+Tab) Case GBJ Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774981-GBJ1004-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name GBJ1004
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GBJ1004-BP CAD Model

Description

The GBJ1004-BP is a single-phase standard diode from Micro Commercial Co.

  • Forward Voltage: 1.05V @ 5A
  • Peak Reverse Voltage: 400V
  • Mounting Style: Through-hole
  • Operating Temperature Range: -55°C to 150°C
  • Package: 4-SIP GBJ
  • Current Average Rectified (Io): 10A
  • Current Reverse Leakage: 10μA @ 400V
  • Halogen Free: Yes
  • Popularity: Medium
  • Estimated EOL Date: 2029

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Panjit
Bridge Rectifiers SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lowest to $0.1271
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess