EN
  • EN
  • DE

CY7C1356BV25-166AC

Part No CY7C1356BV25-166AC
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0619+
Reference case QFP
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752799-CY7C1356BV25-166AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1356BV25-166AC CAD Model

Description

The CY7C1356BV25-166AC is a high-speed synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. It is designed for applications demanding high bandwidth and fast data access, such as networking, telecommunications, and high-performance computing. This SRAM provides a synchronous interface, which allows for precise timing control and efficient data transfer.

Applications:

  • Networking Equipment: Used in routers, switches, and network interfaces for packet buffering and high-speed data handling.
  • Telecommunications Systems: Employed in base stations, wireless communication devices, and signal processing equipment.
  • High-Performance Computing: Used in servers, workstations, and other computing devices requiring fast memory access.
  • Graphics Processing Units (GPUs): Integrated into GPUs for texture storage and frame buffer applications.
  • Digital Signal Processing (DSP): Used in DSP systems for real-time data processing and signal analysis.

Features:

  • High-Speed Operation: Supports a clock frequency of up to 166 MHz, enabling fast data transfers.
  • Synchronous Pipelined Burst Architecture: Provides efficient data throughput and reduced latency.
  • 2.5V Power Supply: Operates at 2.5V, reducing power consumption.
  • Byte Write Enable: Allows for individual byte writing, providing flexibility in data manipulation.
  • Internal Input Registers: Reduces external logic requirements and improves timing performance.
  • Available in various packages: Offered in TQFP and other packages for easy integration.

Benefits:

  • High Bandwidth: Enables rapid data transfer, improving system performance.
  • Low Latency: Reduces access times, enhancing real-time data processing capabilities.
  • Power Efficiency: Low voltage operation reduces power consumption, making it suitable for power-sensitive applications.
  • Design Simplicity: Integrated features simplify system design and reduce component count.
  • Reliable Operation: Designed for robust performance in demanding environments.

Additional Details:

The CY7C1356BV25-166AC is a 4 Mbit SRAM organized as 128K x 32 bits. It features a burst counter that supports linear burst and interleaved burst modes. The device includes an internal address counter, which increments automatically during burst operations. It's commonly used in applications alongside processors from Intel, AMD, and other manufacturers. The operating temperature range is typically 0°C to +70°C.

The input and output signals are LVTTL compatible. The device is available in a lead-free package and is compliant with RoHS standards. It is designed to minimize signal noise and ensure stable operation in high-speed environments.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess