EN
  • EN
  • DE

CY7C1049CV33-15ZIT

Part No CY7C1049CV33-15ZIT
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 200613
Reference case TSOP44
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752797-CY7C1049CV33-15ZIT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1049CV33-15ZIT CAD Model

Description

The CY7C1049CV33-15ZIT is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. It is designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache Memory: Used in high-speed cache memory systems for processors.
  • Networking Equipment: Found in routers, switches, and other networking devices requiring fast data buffering.
  • Embedded Systems: Used in embedded systems requiring fast and reliable memory.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and other instruments.
  • Medical Devices: Used in medical imaging and diagnostic equipment.

Features:

  • High-Speed Access Time: Offers a very fast access time of 15 ns, enabling rapid data retrieval.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.
  • Byte Write/Byte Read Capability: Supports byte write and byte read operations for flexible data handling.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Operating Voltage: Operates at a voltage of 3.3V.

Benefits:

  • High Performance: Provides very fast access times for demanding applications.
  • Low Power: Minimizes power consumption for extended battery life or reduced heat dissipation.
  • Reliable Operation: Offers reliable data storage and retrieval in a wide range of environments.
  • Easy Integration: Simple interface and standard packaging facilitate easy integration into systems.
  • Cost-Effective: Provides a cost-effective memory solution for high-performance applications.

Technical Specifications:

  • Access Time: 15 ns
  • Organization: 512K x 8 bits
  • Supply Voltage: 3.3V ± 0.3V
  • Operating Temperature: -40°C to +85°C
  • Standby Current: Low standby current for power saving.
  • Package: TSOP (Thin Small Outline Package)
  • Data Retention Voltage: Minimum data retention voltage specified in the datasheet.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess