The CY7C1049B-15VXI is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. This SRAM device is designed for applications needing fast access times and reliable data storage. It is organized as 4Mb (256K x 16 bits), providing ample memory capacity for various embedded systems.
Applications
- Cache memory in microprocessors and DSPs.
- Buffer memory in networking devices.
- Data storage in embedded systems.
- Program storage in industrial control equipment.
- High-speed data acquisition systems.
Features
- Fast access time of 15 ns, allowing for rapid data retrieval.
- Low voltage operation (typically 3.3V or 5V, depending on configuration).
- Low power consumption for energy-efficient operation.
- CMOS technology for high performance and low power dissipation.
- Available in various package options, including SOIC and TSOP.
- Data retention capabilities, ensuring data integrity during power loss.
- TTL-compatible inputs and outputs for seamless interfacing with digital components.
Benefits
- Enables quick data processing in performance-critical applications.
- Reduces power consumption, extending battery life in portable devices.
- Provides dependable data storage with robust data retention features.
- Offers flexibility in system design with diverse package options.
- Simplifies integration with existing digital circuits.
Additional Details
The CY7C1049B-15VXI SRAM is commonly used in applications where speed and reliability are paramount. Its large memory capacity makes it suitable for storing significant amounts of data. Proper decoupling capacitors are necessary near the power supply pins to minimize noise and ensure stable operation. For comprehensive details, including timing diagrams, electrical characteristics, and application notes, refer to the product datasheet provided by Cypress Semiconductor Corp.