EN
  • EN
  • DE

CY7C1021L-15ZCT

Part No CY7C1021L-15ZCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 64K X 16 Standard SRAM 15 Ns PDSO44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992248-CY7C1021L-15ZCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1021L-15ZCT CAD Model

Description

The CY7C1021L-15ZCT is a high-performance CMOS static RAM organized as 128K words by 8 bits. Manufactured by Cypress Semiconductor, it is designed for applications requiring fast access times and low power consumption. This SRAM is suitable for a wide range of memory-intensive tasks.

Applications

  • Cache memory for CPUs
  • High-speed data buffering
  • DSP systems
  • Medical imaging equipment
  • Industrial control systems

Features

  • Fast Access Time: 15 ns
  • Low Power Consumption: Active current of 90 mA (typical)
  • Low Standby Current: 20 mA (typical)
  • Single 5V ±10% Power Supply
  • TTL-Compatible Inputs and Outputs
  • Available in a 32-pin TSOP package
  • Automatic power-down feature to minimize power consumption

Benefits

  • Improved system performance due to fast access times.
  • Reduced power consumption leads to longer battery life in portable devices.
  • Easy integration with existing TTL logic.
  • Smaller footprint due to TSOP package, optimizing board space.
  • Cost-effective solution for high-speed memory requirements.

Technical Specifications

The CY7C1021L-15ZCT operates from a single 5V power supply with TTL-compatible inputs and outputs for easy integration. It provides a fast access time of 15ns, making it suitable for high-speed applications. The device features low power consumption, both in active and standby modes, contributing to energy efficiency. The 128K x 8 organization provides ample storage for data and code. This SRAM is designed for reliable operation across a wide range of temperatures. Refer to the Cypress Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

Important Note: Always consult the Cypress Semiconductor datasheet for the most accurate and current specifications and application details.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3462

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess