EN
  • EN
  • DE

CY7C025-25ACT

Part No CY7C025-25ACT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Cypress QFP100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1007687-CY7C025-25ACT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C025-25ACT CAD Model

Description

The CY7C025-25ACT is a high-speed 4K x 8 Dual-Port Static RAM (SRAM) manufactured by Cypress Semiconductor. It's designed for applications requiring simultaneous, asynchronous access from two independent ports. This device integrates two independent ports into a single chip, reducing board space and system cost.

Applications:

  • Telecommunications equipment
  • Networking systems (e.g., routers, switches)
  • Digital signal processing (DSP) systems
  • Image processing applications
  • High-speed data buffering
  • Shared memory applications in multiprocessing systems

Features:

  • High-speed access: 25 ns access time
  • Dual-port operation: Allows simultaneous read/write operations from two independent ports
  • On-chip arbitration logic: Prevents data contention between the two ports
  • 4K x 8 memory organization: Provides a total of 32 Kbits of storage
  • Low power consumption: Reduces system power requirements
  • TTL-compatible inputs and outputs: Ensures compatibility with standard logic devices
  • Available in various packages: Offers flexibility for different board layouts

Benefits:

  • Increased system performance: High-speed access time enables faster data processing
  • Simplified system design: Dual-port operation reduces the need for external arbitration logic
  • Reduced board space: Integration of two ports into a single chip minimizes component count
  • Improved system reliability: On-chip arbitration logic prevents data corruption
  • Lower power consumption: Reduces overall system power requirements and heat dissipation

Additional Details:

The CY7C025-25ACT operates from a single 5V power supply. It features separate address, data, and control lines for each port, allowing for independent and asynchronous operation. The on-chip arbitration logic ensures that only one port can access a specific memory location at any given time, preventing data contention. The device is available in various package options, including plastic DIP and SOIC. The operating temperature ranges usually cover industrial temperature requirements. This SRAM is a suitable solution for memory applications requiring fast and concurrent data access. It is designed to be used in applications requiring memory shared between multiple processors or other digital systems.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess