EN
  • EN
  • DE

CY7C009V-15AXC

Part No CY7C009V-15AXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM Chip Async Dual 3.3V 1M-bit 128K x 8 15ns 100-Pin TQFP Tray / IC SRAM 1MBIT 15NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 050626-CY7C009V-15AXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C009V
Introduction Date October 20, 1997
ECCN 3A991.b.2.a
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C009V-15AXC CAD Model

Description

CY7C009V-15AXC

The CY7C009V-15AXC is engineered to deliver high-speed and reliable performance in data-intensive environments. This SRAM component is perfect for scenarios demanding swift data transactions and robust memory handling.

  • Applications and Projects:
    • Telecommunication systems
    • Advanced robotics
    • Control systems
    • Broadcasting equipment
  • Features and Benefits:
    • Optimized Data Throughput: Provides swift data movement, critical for operations requiring real-time data processing.
    • High Durability: Built to withstand rigorous usage and variable environmental conditions.
    • Flexible Integration: Adapts to various system designs and specifications, ensuring seamless incorporation into existing setups.
  • Additional Details: The CY7C009V-15AXC uses advanced technology to minimize electromagnetic interference, enhancing operational stability in electrically noisy environments.

You May Also Be Interested in

Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9290 $69.8580
5+ $28.6597 $143.2985
7+ $27.7641 $194.3487
9+ $26.8685 $241.8165
12+ $25.9729 $311.6748
15+ $23.2860 $349.2900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess