EN
  • EN
  • DE

CY7C006AV-20AC

Part No CY7C006AV-20AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 3.3V 4K/8K/16K/32K x 8/9 Dual-Port Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164534-CY7C006AV-20AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C006AV-20AC CAD Model

Description

The CY7C006AV-20AC is a high-speed Asynchronous SRAM (Static Random-Access Memory) device from Cypress Semiconductor. It's designed for applications that demand fast data access and low power consumption. As an end-of-life product, it's primarily useful for maintaining existing systems, but its characteristics provide insight into high-performance memory design principles.

Applications

  • Cache memory: Used as cache memory in embedded systems and other high-performance applications.
  • Data buffering: Employed in data acquisition and buffering systems requiring fast temporary storage.
  • Digital signal processing (DSP): Integrated into DSP systems for real-time data storage and retrieval.
  • Image processing: Used in image processing applications where fast memory access is critical.
  • Industrial control systems: Found in industrial control systems for high-speed data logging and control.

Features

  • High-speed access time: Offers a fast access time of 20 ns.
  • Asynchronous operation: Operates asynchronously, eliminating the need for a clock signal.
  • Low power consumption: Designed for low power consumption during operation and standby.
  • 3.3V power supply: Operates on a 3.3V power supply.
  • Available in various packages: Available in different package options for flexible integration.

Benefits

  • High performance: Enables high-speed data access for demanding applications.
  • Low power consumption: Reduces power consumption in battery-powered and energy-sensitive applications.
  • Simplified system design: The asynchronous interface simplifies system timing and control.
  • Reliable operation: Provides reliable data storage and retrieval.

Additional Details

The CY7C006AV-20AC is typically used in conjunction with other high-speed components, such as processors and FPGAs. The asynchronous interface requires careful consideration of timing parameters to ensure proper operation. The device is sensitive to noise and power supply variations, so proper decoupling and grounding techniques are essential. While this specific part is end-of-life, Cypress continues to offer a variety of SRAM solutions. When designing new systems, refer to Cypress's current product offerings for the latest high-speed memory devices.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess