EN
  • EN
  • DE

CY7C006-35JCT

Part No CY7C006-35JCT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996502-CY7C006-35JCT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C006-35JCT CAD Model

Description

The CY7C006-35JCT is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is specifically designed for applications that require fast memory access times and low power consumption. The '35' in the part number typically indicates an access time of 35 nanoseconds.

Applications:

  • Cache memory
  • Buffer memory
  • High-speed data acquisition systems
  • Networking equipment
  • Embedded systems

Features:

  • Fast access time: 35 ns
  • Low power consumption
  • Operating voltage: typically 5V
  • TTL-compatible inputs and outputs
  • Available in various package options, including SOJ and DIP

Benefits:

  • High-speed data retrieval
  • Reduced power consumption for energy-efficient operation
  • Easy integration with TTL-based systems
  • Multiple package options provide flexibility in design

Additional Details:

The CY7C006-35JCT offers a good balance between speed and power consumption, making it suitable for a wide range of applications. The fast access time of 35 ns allows for quick data retrieval, improving overall system performance. Its low power consumption helps to reduce heat dissipation and extend battery life in portable devices. The device's TTL-compatible inputs and outputs simplify integration with other digital components, while the availability of different package options provides flexibility in system design.

The CMOS technology used in the CY7C006-35JCT ensures low static current and high noise immunity. The device is typically available in industrial temperature ranges, making it suitable for use in harsh environments. Further datasheet consultation is recommended to determine specific operating conditions and electrical characteristics for optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 749 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess