EN
  • EN
  • DE

CY7B8392PC

Part No CY7B8392PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Datacom Ethernet Transceiver PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020498-CY7B8392PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7B8392PC CAD Model

Description

The CY7B8392PC is a high-performance Programmable Clock Generator from Cypress Semiconductor, designed for a wide range of applications requiring precise timing and clock management. This device offers flexibility in generating multiple clock frequencies from a single reference clock, making it suitable for complex digital systems.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Data storage devices
  • Industrial control systems
  • High-performance computing

Features

  • Programmable clock synthesis: Generates multiple output clocks from a single reference.
  • Low jitter: Ensures signal integrity in high-speed applications.
  • Wide frequency range: Supports a broad spectrum of output frequencies.
  • Multiple output channels: Provides several independently configurable clock outputs.
  • Advanced power management: Optimizes power consumption for efficiency.
  • Flexible clock configuration: Programmable through standard interfaces.

Benefits

  • Simplified clock tree design: Reduces component count and board complexity.
  • Improved system performance: Precise clock generation enhances overall system timing.
  • Reduced development time: Flexible programmability accelerates product design cycles.
  • Lower power consumption: Efficient design minimizes energy usage.
  • Enhanced signal integrity: Low jitter output ensures reliable data transmission.

Additional Details

The CY7B8392PC typically operates from a 3.3V power supply and is available in a variety of packages depending on the specific implementation. It supports various input clock frequencies and provides a range of programmable output frequencies. Detailed specifications can be found in the Cypress Semiconductor datasheet, including parameters such as output frequency range, jitter performance, power consumption, and operating temperature.

It is commonly used in applications where precise timing is crucial for data synchronization and signal processing. The programmability feature allows designers to tailor the clock signals to meet the specific needs of their systems. Furthermore, its low-jitter characteristics make it ideal for high-speed communication and networking environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess