The CY74FCT16240CTPVC is a 16-bit buffer/line driver manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This device is part of the FCT (Fast CMOS Technology) logic family, known for its high-speed operation and low power consumption. It's commonly used to improve signal drive capability and isolate signal sources from heavy loads.
Applications
- Data bus buffering in computer systems.
- Address line driving in memory systems.
- Signal isolation in telecommunications equipment.
- Level translation between different voltage levels.
- General-purpose logic buffering.
Features
- 16-bit buffer/line driver configuration.
- TTL-compatible inputs.
- Output source/sink current: 48mA.
- Low ground bounce noise.
- Fast propagation delay.
Benefits
- Improved signal integrity in high-speed systems.
- Increased drive capability for heavily loaded buses.
- Reduced noise and crosstalk.
- Simplified system design and improved performance.
- Enhanced system reliability.
Additional Details
The CY74FCT16240CTPVC is a non-inverting buffer/line driver with three-state outputs. It operates from a 5V power supply. Its high output drive capability allows it to drive multiple loads without signal degradation. The fast propagation delay ensures minimal impact on system timing. The device is available in a TSSOP (Thin Shrink Small Outline Package) for efficient board space utilization. Designers should consult the datasheet for detailed specifications regarding timing characteristics, power dissipation, and thermal considerations to ensure proper application and optimal performance.