EN
  • EN
  • DE

CY62158DV30L-55ZSI

Part No CY62158DV30L-55ZSI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054158-CY62158DV30L-55ZSI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62158DV30L-55ZSI CAD Model

Description

The CY62158DV30L-55ZSI is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). This SRAM is designed for applications that require fast access times, low power consumption, and reliable data storage. It is well-suited for use in embedded systems, networking equipment, and various industrial applications.

Applications

  • Cache memory in embedded processors
  • Data buffering in networking devices
  • Program storage in industrial control systems
  • High-speed data logging equipment
  • Medical devices requiring reliable memory

Features

  • Fast Access Time: Delivers rapid read and write operations, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Asynchronous Operation: Simplifies system design and integration without complex timing requirements.
  • Wide Voltage Range: Offers operational flexibility with a broad voltage range.
  • Compact Package: Available in space-saving packages for high-density board designs.

Benefits

  • Improved System Performance: Enables faster data processing and overall system responsiveness.
  • Extended Battery Life: Minimizes power consumption, extending the operational time of battery-powered devices.
  • Simplified System Integration: Asynchronous operation simplifies design and reduces time-to-market.
  • Design Versatility: Suitable for use in a variety of applications with different power and space constraints.
  • Enhanced Data Reliability: Provides dependable data storage in demanding environments.

Additional Details

The CY62158DV30L-55ZSI typically operates at 3.0V. It is characterized by its low standby current, which further reduces power consumption when the device is not actively being accessed. The SRAM is commonly available in various package options, such as SOIC, TSOP, and BGA, allowing for flexibility in board design and mounting. Detailed electrical characteristics and performance parameters can be found in the official datasheet provided by Infineon Technologies (formerly Cypress Semiconductor).

You May Also Be Interested in

Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess